Status: | Unknown |
---|---|
Series: | MC Series |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | MC Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 10% |
Status: | Unknown |
---|---|
Series: | MC Series |
RoHS: | Compliant |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | MC Series |
RoHS Compliant | Yes |
CAP, 0.1µF, 25V, 10%, X7R, 1206 | element14 |
Smd Multilayer Ceramic Capacitor, Mc Series, 0.1 F, 10%, X7R, 25 V, 1206 [3216 Metric] Rohs Compliant: Yes |Multicomp Pro MC1206B104K250CT | Newark Electronics |
Where can I find additional details, specifications and documents for a MC1206B104K250CT?
Additional datasheets, footprints and schematics for MC1206B104K250CT are listed on our Part Details page. You can also find images and similar parts to MC1206B104K250CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC1206B104K250CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC1206B104K250CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC1206B104K250CT fall under?
The MC1206B104K250CT is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MC1206B104K250CT when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC1206B104K250CT you can contact the distributor directly for product support, shipping queries etc.
Is the MC1206B104K250CT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC1206B104K250CT have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC1206B104K250CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC1206B104K250CT often in real-time on the comparison pages.
What if I can't find stock of MC1206B104K250CT?
You can fill out our help required form which you can use to request a quote for MC1206B104K250CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.