Status: | Active |
---|---|
Series: | MC12026A |
RoHS: | Compliant |
1.1 GHz Toggle Frequency |
Supply Voltage 4.5 to 5.5 V |
Low Power 4.0 mA Typical |
Operating Temperature Range of -40° to 85°C |
The MC12026 is Pin Compatible with the MC12022 |
Short Setup Time (tset) 6.0 ns Typical @ 1.1 GHz |
Modulus Control Input Level is Compatible with Standard CMOS and TTL |
Pb-Free Packages are Available |
Description | MC12026A |
---|---|
Compliance | Pb-free Halide free |
Type | Prescaler |
Input Level | ECL |
Output Level | ECL |
VCC Typ (V) | 5 |
fMax Typ (MHz) | 1100 |
tpd Typ (ns) | - |
tR & tF Max (ps) | - |
Package Type | SOIC-8 |
Frequency:1.1Ghz | Newark Electronics |
Prescaler 5V 1/5 1100MHz 8-Pin SOIC N T/R | Avnet America |
MC12026 Series 1.1 GHz 5 V 4 mA Dual Modulus Prescaler Surface Mount - SOIC-8 | Future Electronics |
MODULUS PRESCALER, 1.1GHZ, -40 TO85DEG C | Farnell |
Where can I find additional details, specifications and documents for a MC12026ADR2G?
Additional datasheets, footprints and schematics for MC12026ADR2G are listed on our Part Details page. You can also find images and similar parts to MC12026ADR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC12026ADR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC12026ADR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC12026ADR2G fall under?
The MC12026ADR2G is listed under Timing, Logic & Memory > Clock & Data Distribution > Arithmetic Functions.
Can I view similar or alternative parts?
You can view similar parts to MC12026ADR2G when available in the Arithmetic Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC12026ADR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC12026ADR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC12026ADR2G have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, Farnell and EBV Elektronik have stock available or on a lead time for MC12026ADR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC12026ADR2G often in real-time on the comparison pages.
What if I can't find stock of MC12026ADR2G?
You can fill out our help required form which you can use to request a quote for MC12026ADR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.