Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Character Count x Line | 16 x 1 |
---|---|
Display Appearance | Black on Yellow / Green |
Logic Voltage | 5V |
Interface Type | Parallel |
Font Set | English, Euro |
Display Mode | Transflective |
Character Size | 8.06mm |
RoHS Compliant | Yes |
Lcd Module, 16 X 1, Cob, 8.06Mm, Stn | Newark Electronics |
Character LCD | Kruse |
Where can I find additional details, specifications and documents for a MC11608A6WK1-SPTLY?
Additional datasheets, footprints and schematics for MC11608A6WK1-SPTLY are listed on our Part Details page. You can also find images and similar parts to MC11608A6WK1-SPTLY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC11608A6WK1-SPTLY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC11608A6WK1-SPTLY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC11608A6WK1-SPTLY fall under?
The MC11608A6WK1-SPTLY is listed under Optoelectronics & Displays > Displays > LCD Displays > Alphanumeric LCD Displays.
Can I view similar or alternative parts?
You can view similar parts to MC11608A6WK1-SPTLY when available in the Alphanumeric LCD Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC11608A6WK1-SPTLY you can contact the distributor directly for product support, shipping queries etc.
Is the MC11608A6WK1-SPTLY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MC11608A6WK1-SPTLY have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Kruse have stock available or on a lead time for MC11608A6WK1-SPTLY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC11608A6WK1-SPTLY often in real-time on the comparison pages.
What if I can't find stock of MC11608A6WK1-SPTLY?
You can fill out our help required form which you can use to request a quote for MC11608A6WK1-SPTLY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.