Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Character Count x Line | 16 x 1 |
---|---|
Display Appearance | White on Blue |
Logic Voltage | 5V |
Interface Type | Parallel |
Font Set | English, Euro |
Display Mode | Transmissive |
Character Size | 6.56mm |
RoHS Compliant | Yes |
Character LCD | Kruse |
Alphanumeric Display, Stn, 6.56Mm, Cob | Newark Electronics |
ALPHANUMERIC DISPLAY, STN, 6.56MM, COB | element14 |
Where can I find additional details, specifications and documents for a MC11606C6WK-BNMLW?
Additional datasheets, footprints and schematics for MC11606C6WK-BNMLW are listed on our Part Details page. You can also find images and similar parts to MC11606C6WK-BNMLW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC11606C6WK-BNMLW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC11606C6WK-BNMLW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC11606C6WK-BNMLW fall under?
The MC11606C6WK-BNMLW is listed under Optoelectronics & Displays > Displays > LCD Displays > Alphanumeric LCD Displays.
Can I view similar or alternative parts?
You can view similar parts to MC11606C6WK-BNMLW when available in the Alphanumeric LCD Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC11606C6WK-BNMLW you can contact the distributor directly for product support, shipping queries etc.
Is the MC11606C6WK-BNMLW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MC11606C6WK-BNMLW have stock available?
Authorised distributors including Kruse, Newark Electronics, element14 and Farnell have stock available or on a lead time for MC11606C6WK-BNMLW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC11606C6WK-BNMLW often in real-time on the comparison pages.
What if I can't find stock of MC11606C6WK-BNMLW?
You can fill out our help required form which you can use to request a quote for MC11606C6WK-BNMLW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.