Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Taps | 10 |
---|---|
Delay Time per Tap | 10ps |
Total Delay Time | 12.2ns |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Digital IC Case | LQFP |
No. of Pins | 32 |
Operating Temperature Min | -40 C |
MC10EP195FAG, LOGIC | Farnell |
Mc10Ep195Fag, Logic |Onsemi MC10EP195FAG | Newark Electronics |
Active Programmable Delay Line 1-IN 0.01ns ABS 12.2ns MAX 32-Pin LQFP Tray | Avnet America |
Where can I find additional details, specifications and documents for a MC10EP195FAG?
Additional datasheets, footprints and schematics for MC10EP195FAG are listed on our Part Details page. You can also find images and similar parts to MC10EP195FAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC10EP195FAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC10EP195FAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC10EP195FAG fall under?
The MC10EP195FAG is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Delay Lines.
Can I view similar or alternative parts?
You can view similar parts to MC10EP195FAG when available in the Delay Lines range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC10EP195FAG you can contact the distributor directly for product support, shipping queries etc.
Is the MC10EP195FAG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC10EP195FAG have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America and Avnet Silica have stock available or on a lead time for MC10EP195FAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC10EP195FAG often in real-time on the comparison pages.
What if I can't find stock of MC10EP195FAG?
You can fill out our help required form which you can use to request a quote for MC10EP195FAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.