Status: | Active |
---|---|
Series: | MC10EP16 |
RoHS: | Compliant |
Prices starting from US$2.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.63
|
No stock
|
Buy Now | |
Chip One Stop
from US$3.92
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$6.23
|
-
|
Buy Now | |
Future Electronics
from US$5.98
|
-
|
Buy Now | |
Avnet America
from US$6.25
|
-
|
Buy Now | |
element14
from US$6.55
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
220ps Propagation Delay |
Maximum Frequency > 4 GHz Typical (See Graph) |
PECL Mode Operating Range: VCC = 3.0 V to 5.5 V with VEE = 0 V |
NECL Mode Operating Range: VCC = 0 V with VEE = -3.0 V to -5.5 V |
Open Input Default State |
Safety Clamp on Inputs |
Q Output Will Default LOW with Inputs Open or at VEE |
VBB Output |
Pb-Free Packages are Available |
Applications |
---|
ATE Automatic Test Equipment |
Description | MC10EP16 |
---|---|
Compliance | Pb-free Halide free |
Type | Signal Driver |
Channels | 1 |
Input / Output Ratio | 1:1 |
Input Level | CML ECL |
Output Level | ECL |
VCC Typ (V) | 3.3 5 |
tJitterRMS Typ (ps) | 0.2 |
tskew(o-o) Max (ps) | 20 |
tpd Typ (ns) | 0.22 |
tR & tF Max (ps) | 170 |
fmaxClock Typ (MHz) | 4000 |
Package Type | TSSOP-8 |
Ecl Differential Receiver/Driver 5.5V Tssop8 | Newark Electronics |
MC10EP16 Series 5.5 V 4 GHz SMT ECL Differential Receiver/Driver - TSSOP-8 | Future Electronics |
Differential Receiver/Driver 8-Pin TSSOP Rail | Avnet America |
IC, TRANSCEIVER | element14 |
Where can I find additional details, specifications and documents for a MC10EP16DTG?
Additional datasheets, footprints and schematics for MC10EP16DTG are listed on our Part Details page. You can also find images and similar parts to MC10EP16DTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC10EP16DTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC10EP16DTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC10EP16DTG fall under?
The MC10EP16DTG is listed under Timing, Logic & Memory > Clock & Data Distribution > Drivers & Fanout Buffers.
Can I view similar or alternative parts?
You can view similar parts to MC10EP16DTG when available in the Drivers & Fanout Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC10EP16DTG you can contact the distributor directly for product support, shipping queries etc.
Is the MC10EP16DTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC10EP16DTG have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for MC10EP16DTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC10EP16DTG often in real-time on the comparison pages.
What if I can't find stock of MC10EP16DTG?
You can fill out our help required form which you can use to request a quote for MC10EP16DTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.