Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Type | AND / NAND Gate |
---|---|
Output Current | 50mA |
No. of Inputs | 2 |
Supply Voltage Range | ±4.2V to ±5.7V |
Logic Case Style | TSSOP |
No. of Pins | 8 |
Operating Temperature Range | -40°C to +85°C |
MC10EL04DTG, LOGIC | Farnell |
Mc10El04Dtg, Logic |Onsemi MC10EL04DTG | Newark Electronics |
Where can I find additional details, specifications and documents for a MC10EL04DTG?
Additional datasheets, footprints and schematics for MC10EL04DTG are listed on our Part Details page. You can also find images and similar parts to MC10EL04DTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC10EL04DTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC10EL04DTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC10EL04DTG fall under?
The MC10EL04DTG is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to MC10EL04DTG when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC10EL04DTG you can contact the distributor directly for product support, shipping queries etc.
Is the MC10EL04DTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC10EL04DTG have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MC10EL04DTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC10EL04DTG often in real-time on the comparison pages.
What if I can't find stock of MC10EL04DTG?
You can fill out our help required form which you can use to request a quote for MC10EL04DTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.