Status: | Active |
---|---|
Series: | MC10EL01 |
RoHS: | Compliant |
Prices starting from US$4.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.39
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.28
|
191
in stock
|
Buy Now | |
element14
from US$4.16
|
191
in stock
|
Buy Now | |
Farnell
from US$4.37
|
191
in stock
|
Buy Now | |
Avnet America
from US$4.21
|
98
in stock
|
Buy Now | |
Future Electronics
from US$4.03
|
-
|
Buy Now | |
RS Americas
from US$6.48
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
230ps Propagation Delay |
ESD Protection: > 1 KV HBM, > 100 V MM |
PECL Mode Operating Range: VCC= 4.2 V to 5.7 V with VEE= 0 V |
NECL Mode Operating Range: VCC= 0 V with VEE= -4.2 V to -5.7 V |
Internal Input Pulldown Resistors |
Meets or Exceeds JEDEC Spec EIA/JESD78 IC Latchup Test |
Moisture Sensitivity Level 1 For Additional Information, see Application Note AND8003/D |
Flammability Rating: UL-94 code V-0 @ 1/8", Oxygen Index 28 to 34 |
Transistor Count = 46 devices |
Pb-Free Packages are Available |
Description | MC10EL01 |
---|---|
Compliance | Pb-free Halide free |
Type | OR/NOR |
Channels | 1 |
Input Level | ECL |
Output Level | ECL |
VCC Typ (V) | 5 |
fToggle Max (MHz) | 2000 |
tpd Typ (ns) | 0.23 |
tJitter Typ (ps) | 1 |
tR & tF Max (ps) | 350 |
Package Type | SOIC-8 |
Ic, Or/Nor Gate, 4-Input, Smd | Newark Electronics |
IC, OR/NOR GATE, 4-INPUT, SMD | element14 |
OR/NOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Rail | Avnet America |
4-Input OR/NOR ECL 5V SOIC8 | RS |
MC10EL01 Series 5.7 V Surface Mount ECL 4-Input OR/NOR - SOIC-8 | Future Electronics |
MC10EL01DG, 4-Input OR/NOR Logic Gate, 4.2 - 5.7 V, 8-Pin SOIC | ON Semiconductor MC10EL01DG | RS Americas |
Where can I find additional details, specifications and documents for a MC10EL01DG?
Additional datasheets, footprints and schematics for MC10EL01DG are listed on our Part Details page. You can also find images and similar parts to MC10EL01DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC10EL01DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC10EL01DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC10EL01DG fall under?
The MC10EL01DG is listed under Timing, Logic & Memory > Clock & Data Distribution > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to MC10EL01DG when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC10EL01DG you can contact the distributor directly for product support, shipping queries etc.
Is the MC10EL01DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC10EL01DG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS have stock available or on a lead time for MC10EL01DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC10EL01DG often in real-time on the comparison pages.
What if I can't find stock of MC10EL01DG?
You can fill out our help required form which you can use to request a quote for MC10EL01DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.