Status: | Unknown |
---|---|
Series: | MC Series |
RoHS: | Unknown |
Product Range | MC Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | - |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
Status: | Unknown |
---|---|
Series: | MC Series |
RoHS: | Compliant |
Product Range | MC Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
RoHS Compliant | Yes |
Terminal, Closed End Splice Crimp Yellow | Newark Electronics |
Where can I find additional details, specifications and documents for a MC1060-02-YL?
Additional datasheets, footprints and schematics for MC1060-02-YL are listed on our Part Details page. You can also find images and similar parts to MC1060-02-YL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC1060-02-YL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC1060-02-YL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC1060-02-YL fall under?
The MC1060-02-YL is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to MC1060-02-YL when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC1060-02-YL you can contact the distributor directly for product support, shipping queries etc.
Is the MC1060-02-YL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC1060-02-YL have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC1060-02-YL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC1060-02-YL often in real-time on the comparison pages.
What if I can't find stock of MC1060-02-YL?
You can fill out our help required form which you can use to request a quote for MC1060-02-YL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.