Status: | Active |
---|---|
Series: | MC100LVEL40 |
RoHS: | Compliant |
250MHz Typical Bandwidth |
ESD Protection: >2 KV HBM |
PECL Mode Operating Range: VCC = 3.0 V to 5.5 V with VEE = 0 V |
NECL Mode Operating Range: VCC = 0 V with VEE = -3.0 V to -5.5 V |
Internal Input Pulldown Resistors |
Meets or Exceeds JEDEC Spec EIA/JESD78 IC Latchup Test |
Flammability Rating: UL-94 code V-0 @ 1/8", Oxygen Index 28 to 34 |
Transistor Count = 356 devices |
Pb-Free Packages are Available |
Description | MC100LVEL40 |
---|---|
Compliance | Pb-free Halide free |
Input Level | CML ECL LVDS |
Output Level | ECL |
VCC Typ (V) | 3.3 5 |
Transfer Gain Typ (mV/degree) | 2 |
CMRR Max (V) | 1.2 |
fToggle Max (MHz) | 250 |
tpd Typ (ns) | 1.35 |
tJitter Typ (ps) | 0.2 |
tR & tF Max (ps) | 475 |
Package Type | SOIC-20W |
Pll Type:Vco | Newark Electronics |
Frequency Detector 20-Pin SOIC W Rail | Avnet America |
PLL, VCO, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a MC100LVEL40DWG?
Additional datasheets, footprints and schematics for MC100LVEL40DWG are listed on our Part Details page. You can also find images and similar parts to MC100LVEL40DWG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC100LVEL40DWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100LVEL40DWG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC100LVEL40DWG fall under?
The MC100LVEL40DWG is listed under Timing, Logic & Memory > Clock Generation > Phase / Frequency Detectors.
Can I view similar or alternative parts?
You can view similar parts to MC100LVEL40DWG when available in the Phase / Frequency Detectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC100LVEL40DWG you can contact the distributor directly for product support, shipping queries etc.
Is the MC100LVEL40DWG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC100LVEL40DWG have stock available?
Authorised distributors including Newark Electronics, Avnet America, Avnet Silica, Farnell and EBV Elektronik have stock available or on a lead time for MC100LVEL40DWG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC100LVEL40DWG often in real-time on the comparison pages.
What if I can't find stock of MC100LVEL40DWG?
You can fill out our help required form which you can use to request a quote for MC100LVEL40DWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.