Status: | Active |
---|---|
Series: | MC100LVEL14 |
RoHS: | Compliant |
Prices starting from US$4.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.37
|
No stock
|
Buy Now | |
Newark Electronics
from US$5.67
|
19
in stock
|
Buy Now | |
Avnet America
from US$4.00
|
19
in stock
|
Buy Now | |
element14
from US$5.72
|
8
in stock
|
Buy Now | |
Farnell
from US$5.33
|
8
in stock
|
Buy Now | |
Future Electronics
from US$5.35
|
-
|
Buy Now | |
RS Americas
from US$9.18
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
50 ps Output-to-Output Skew |
Synchronous Enable/Disable |
Multiplexed Clock Input |
ESD Protection: >2 KV HBM |
The 100 Series Contains Temperature Compensation |
PECL Mode Operating Range: VCC = 3.0 V to 3.8 V with VEE = 0 V |
NECL Mode Operating Range: VCC = 0 V with VEE = -3.0 V to -3.8 V |
Internal Input Pulldown Resistors on CLK |
Q Output will Default LOW with Inputs Open or at VEE |
Meets or Exceeds JEDEC Spec EIA/JESD78 IC Latchup Test |
Flammability Rating: UL-94 code V-0 @ 1/8", Oxygen Index 28 to 34 |
Transistor Count = 303 devices |
Description | MC100LVEL14 |
---|---|
Compliance | Pb-free Halide free |
Type | Buffer |
Channels | 1 |
Input / Output Ratio | 2:1:5 |
Input Level | ECL LVDS |
Output Level | ECL |
VCC Typ (V) | 3.3 |
tJitterRMS Typ (ps) | 0.2 |
tskew(o-o) Max (ps) | 50 |
tpd Typ (ns) | 0.68 |
tR & tF Max (ps) | 500 |
fmaxClock Typ (MHz) | 1000 |
Package Type | SOIC-20W |
1 1 1 1 B 0 Y Y N Y Rohs Compliant: Yes |Onsemi MC100LVEL14DWG. | Newark Electronics |
Clock Driver 2-IN ECL 20-Pin SOIC W Rail | Avnet America |
IC, ECL 100, SMD, 100LVEL14, SOIC20 | element14 |
1:5 Clock Distribution ECL 3.3V SOIC20W | RS |
MC100LVEL14 Series 1 GHz 3.8 V ECL 1:5 Clock Distribution Chip - SOIC-20 | Future Electronics |
MC100LVEL14DWG, ECL Clock Distribution ECL, 2-Input, 20-Pin SOIC | ON Semiconductor MC100LVEL14DWG | RS Americas |
Where can I find additional details, specifications and documents for a MC100LVEL14DWG?
Additional datasheets, footprints and schematics for MC100LVEL14DWG are listed on our Part Details page. You can also find images and similar parts to MC100LVEL14DWG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC100LVEL14DWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100LVEL14DWG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC100LVEL14DWG fall under?
The MC100LVEL14DWG is listed under Timing, Logic & Memory > Clock & Data Distribution > Drivers & Fanout Buffers.
Can I view similar or alternative parts?
You can view similar parts to MC100LVEL14DWG when available in the Drivers & Fanout Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC100LVEL14DWG you can contact the distributor directly for product support, shipping queries etc.
Is the MC100LVEL14DWG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC100LVEL14DWG have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and RS have stock available or on a lead time for MC100LVEL14DWG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC100LVEL14DWG often in real-time on the comparison pages.
What if I can't find stock of MC100LVEL14DWG?
You can fill out our help required form which you can use to request a quote for MC100LVEL14DWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.