Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Clock IC Type | Clock Driver |
---|---|
Frequency | 750MHz |
No. of Outputs | 9Outputs |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Clock IC Case Style | LQFP |
No. of Pins | 32Pins |
IC Output Type | HSTL |
RoHS Compliant | Yes |
MC100EP809FAG, MOTOR DRIVER IC | Farnell |
Mc100Ep809Fag, Motor Driver Ic |Onsemi MC100EP809FAG | Newark Electronics |
Where can I find additional details, specifications and documents for a MC100EP809FAG?
Additional datasheets, footprints and schematics for MC100EP809FAG are listed on our Part Details page. You can also find images and similar parts to MC100EP809FAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC100EP809FAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100EP809FAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC100EP809FAG fall under?
The MC100EP809FAG is listed under Semiconductors - ICs > Clock,Timing & Frequency Management > Clock & Data Recovery - CDR.
Can I view similar or alternative parts?
You can view similar parts to MC100EP809FAG when available in the Clock & Data Recovery - CDR range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC100EP809FAG you can contact the distributor directly for product support, shipping queries etc.
Is the MC100EP809FAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MC100EP809FAG have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MC100EP809FAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC100EP809FAG often in real-time on the comparison pages.
What if I can't find stock of MC100EP809FAG?
You can fill out our help required form which you can use to request a quote for MC100EP809FAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.