Status: | Active |
---|---|
Series: | MC100EP210S |
RoHS: | Compliant |
20 ps Typical Output-to-Output Skew |
85 ps Typical Device-to-Device Skew |
550 ps Typical Propagation Delay |
The 100 Series contains temperature compensation. |
Maximum Frequency > 1 Ghz |
Operating Range: VCC = 2.375 V to 2.625 V with VEE = 0 V |
Internal 50Ω Input Termination Resistors |
LVDS Input/Output Compatible |
Pb-Free Packages are Available |
Applications |
---|
High Performance Logic for test systems and work stations. Clock fan out in routers, switches and other networking applications |
Description | MC100EP210S |
---|---|
Compliance | Pb-free Halide free |
Type | Buffer |
Channels | 2 |
Input / Output Ratio | 1:5 |
Input Level | CML ECL LVDS |
Output Level | LVDS |
VCC Typ (V) | 2.5 |
tJitterRMS Typ (ps) | 0.2 |
tskew(o-o) Max (ps) | 25 |
tpd Typ (ns) | 0.55 |
tR & tF Max (ps) | 200 |
fmaxClock Typ (MHz) | 1000 |
Package Type | LQFP-32 |
Clock Driver, 1Ghz, Lqfp-32, Full Reel | Newark Electronics |
MC100EP210S Series 2.5V 1:5 Dual Differential LVDS Compatible Clock Driver | Future Electronics |
Clock Fanout Buffer 20-OUT 32-Pin LQFP T/R | Avnet America |
CLOCK DRIVER, 1GHZ, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a MC100EP210SFAR2G?
Additional datasheets, footprints and schematics for MC100EP210SFAR2G are listed on our Part Details page. You can also find images and similar parts to MC100EP210SFAR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC100EP210SFAR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100EP210SFAR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC100EP210SFAR2G fall under?
The MC100EP210SFAR2G is listed under Timing, Logic & Memory > Clock & Data Distribution > Drivers & Fanout Buffers.
Can I view similar or alternative parts?
You can view similar parts to MC100EP210SFAR2G when available in the Drivers & Fanout Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC100EP210SFAR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC100EP210SFAR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC100EP210SFAR2G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Farnell and Avnet Silica have stock available or on a lead time for MC100EP210SFAR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC100EP210SFAR2G often in real-time on the comparison pages.
What if I can't find stock of MC100EP210SFAR2G?
You can fill out our help required form which you can use to request a quote for MC100EP210SFAR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.