Status: | Active |
---|---|
Series: | MC100EP196B |
RoHS: | Compliant |
Maximum Input Clock Frequency >1.2 GHz Typical |
Programmable Range: 0 ns to 10 ns |
Delay Range: 2.2 ns to 12.4 ns |
10 ps Increments |
Linearity 40 ps max |
PECL Mode Operating Range:VCC = 3.0 V to 3.6 V with VEE = 0 V |
NECL Mode Operating Range:VCC = 0 V with VEE = 3.0 V to 3.6 V |
IN/INb Inputs Accept LVPECL, LVNECL, LVDS Levels |
A Logic High on the ENb Pin Will Force Q to Logic Low |
D10:0 Can Select Either LVPECL, LVCMOS, or LVTTL Input Levels |
VBB Output Reference Voltage |
Applications |
---|
Automated Test Equipment (ATE) |
Description | MC100EP196B |
---|---|
Compliance | Pb-free Halide free |
Input Level | CML ECL LVDS |
Output Level | ECL |
VCC Typ (V) | 3.3 |
fMax Typ (MHz) | 1200 |
td(prog) Min (ns) | 8.95 |
td(prog) Max (ns) | 12.11 |
td(step) Typ (ps) | 11 |
tJitter Typ (ps) | 1.1 2.6 |
tR & tF Max (ps) | 140 210 |
Package Type | QFN-32 |
Programmable Delay Chip 1024Tap 12.4Ns Qfn32 | Newark Electronics |
MC100EP196B Series 1.2 GHz 3.6 V ECL Programmable Delay Chip With FTUNE-QFN-32 | Future Electronics |
Active Programmable Delay Line 1-IN 0.01ns ABS 12.4ns MAX 32-Pin QFN EP Rail | Avnet America |
DELAY LINE IC, 12.4NS, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a MC100EP196BMNG?
Additional datasheets, footprints and schematics for MC100EP196BMNG are listed on our Part Details page. You can also find images and similar parts to MC100EP196BMNG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC100EP196BMNG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100EP196BMNG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC100EP196BMNG fall under?
The MC100EP196BMNG is listed under Timing, Logic & Memory > Clock & Data Distribution > Skew Management.
Can I view similar or alternative parts?
You can view similar parts to MC100EP196BMNG when available in the Skew Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC100EP196BMNG you can contact the distributor directly for product support, shipping queries etc.
Is the MC100EP196BMNG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC100EP196BMNG have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for MC100EP196BMNG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC100EP196BMNG often in real-time on the comparison pages.
What if I can't find stock of MC100EP196BMNG?
You can fill out our help required form which you can use to request a quote for MC100EP196BMNG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.