Status: | Active |
---|---|
Series: | MC100EP195 |
RoHS: | Compliant |
Prices starting from US$14.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.99
|
207
in stock
|
Buy Now | |
Newark Electronics
from US$18.68
|
231
in stock
|
Buy Now | |
element14
from US$16.13
|
231
in stock
|
Buy Now | |
Farnell
from US$14.42
|
231
in stock
|
Buy Now | |
Avnet America
from US$14.51
|
200
in stock
|
Buy Now | |
Future Electronics
from US$15.02
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Maximum Frequency > 1.2 Ghz Typical |
Programmable Range: 2.2 ns to 12.2 ns |
10 ps Increments |
PECL Mode Operating Range: VCC = 3.0 V with VEE = 0 V |
NECL Mode Operating Range: VCC = 0 V with VEE = -3.0 V |
Open Input Default State |
Safety Clamp on Inputs |
A Logic High on the ENbar Pin Will Force Q to Logic Low |
D[0:10] Can Accept Either ECL, CMOS, or TTL Inputs. |
VBB Output Reference Voltage |
Pb-Free Packages are Available |
Applications |
---|
Automated Test Equipement (ATE) |
End Products |
---|
General Purpose Data and Clock Interface |
Description | MC100EP195 |
---|---|
Compliance | Pb-free Halide free |
Input Level | CML ECL |
Output Level | ECL |
VCC Typ (V) | 3.3 |
fMax Typ (MHz) | 1200 |
td(prog) Min (ns) | 7.85 |
td(prog) Max (ns) | 10.95 |
td(step) Typ (ps) | 14 |
tJitter Typ (ps) | 1.16 |
tR & tF Max (ps) | 135 200 |
Package Type | LQFP-32 |
Ic, Sm, Logic, Ecl, Clock Dist | Newark Electronics |
IC, SM, LOGIC, ECL, CLOCK DIST | element14 |
ON Semiconductor, MC100EP195FAG | RS |
Active Programmable Delay Line 1-IN 0.01ns ABS 12.2ns MAX 32-Pin LQFP Tray | Avnet America |
MC100EP195 Series 1.2 GHz 3.6 V SMT ECL Programmable Delay Chip - LQFP-32 | Future Electronics |
Where can I find additional details, specifications and documents for a MC100EP195FAG?
Additional datasheets, footprints and schematics for MC100EP195FAG are listed on our Part Details page. You can also find images and similar parts to MC100EP195FAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC100EP195FAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100EP195FAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC100EP195FAG fall under?
The MC100EP195FAG is listed under Timing, Logic & Memory > Clock & Data Distribution > Skew Management.
Can I view similar or alternative parts?
You can view similar parts to MC100EP195FAG when available in the Skew Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC100EP195FAG you can contact the distributor directly for product support, shipping queries etc.
Is the MC100EP195FAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC100EP195FAG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for MC100EP195FAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC100EP195FAG often in real-time on the comparison pages.
What if I can't find stock of MC100EP195FAG?
You can fill out our help required form which you can use to request a quote for MC100EP195FAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.