Status: | Active |
---|---|
Series: | MC100EP195B |
RoHS: | Compliant |
Prices starting from US$8.11
Maximum Input Clock Frequency >1.2 GHz Typical |
Programmable Range: 0 ns to 10 ns |
Delay Range: 2.2 ns to 12.2 ns |
10 ps Increments |
PECL Mode Operating Range:VCC = 3.0 V to 3.6 V with VEE = 0 V |
NECL Mode Operating Range:VCC = 0 V with VEE = 3.0 V to 3.6 V |
IN/INb Inputs Accept LVPECL, LVNECL, LVDS Levels |
A Logic High on the EN Pin Will Force Q to Logic Low |
D10:0 Can Select Either LVPECL, LVCMOS, or LVTTL Input Levels |
VBB Output Reference Voltage |
Applications |
---|
Automated Test Equipment (ATE) |
Description | MC100EP195B |
---|---|
Compliance | Pb-free Halide free |
Input Level | CML ECL LVDS |
Output Level | ECL |
VCC Typ (V) | 3.3 |
fMax Typ (MHz) | 1200 |
td(prog) Min (ns) | 8.95 |
td(prog) Max (ns) | 12.11 |
td(step) Typ (ps) | 11 |
tJitter Typ (ps) | 1.1 2.6 |
tR & tF Max (ps) | 300 |
Package Type | QFN-32 |
Programmable Delay Chip 1024Tap 12.2Ns Qfn32 | Newark Electronics |
MC100EP195B Series 1.2 GHz 3.6 V SMT ECL Programmable Delay Chip - QFN-32 | Future Electronics |
Active Programmable Delay Line 1-IN 0.01ns ABS 12.2ns MAX 32-Pin QFN EP Rail | Avnet America |
DELAY LINE IC, 12.2NS, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a MC100EP195BMNG?
Additional datasheets, footprints and schematics for MC100EP195BMNG are listed on our Part Details page. You can also find images and similar parts to MC100EP195BMNG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC100EP195BMNG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100EP195BMNG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC100EP195BMNG fall under?
The MC100EP195BMNG is listed under Timing, Logic & Memory > Clock & Data Distribution > Skew Management.
Can I view similar or alternative parts?
You can view similar parts to MC100EP195BMNG when available in the Skew Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC100EP195BMNG you can contact the distributor directly for product support, shipping queries etc.
Is the MC100EP195BMNG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC100EP195BMNG have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for MC100EP195BMNG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC100EP195BMNG often in real-time on the comparison pages.
What if I can't find stock of MC100EP195BMNG?
You can fill out our help required form which you can use to request a quote for MC100EP195BMNG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.