Status: | Active |
---|---|
Series: | MC100EP14 |
RoHS: | Compliant |
Prices starting from US$6.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.33
|
No stock
|
Buy Now | |
Newark Electronics
from US$8.22
|
-
|
Buy Now | |
Future Electronics
from US$6.07
|
-
|
Buy Now | |
Avnet America
from US$6.19
|
-
|
Buy Now | |
RS Americas
from US$9.44
|
-
|
Buy Now | |
element14
from US$8.74
|
-
|
Buy Now | |
Avnet Asia
from US$6.00
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
400 ps Typical Propagation Delay |
100 ps Device-to-Device Skew |
25 ps Within Device Skew |
Maximum Frequency > 2 GHz Typical |
The 100 Series Contains Temperature Compensation |
PECL and HSTL Mode: VCC = 3.0 V to 5.5 V with VEE = 0 V |
NECL Mode: VCC = 0 V with VEE = -3.0 V to -5.5 V |
Open Input Default State |
Description | MC100EP14 |
---|---|
Compliance | Pb-free Halide free |
Type | Buffer |
Channels | 1 |
Input / Output Ratio | 2:1:5 |
Input Level | CML ECL HSTL LVDS |
Output Level | ECL |
VCC Typ (V) | 3.3 5 |
tJitterRMS Typ (ps) | 0.2 |
tskew(o-o) Max (ps) | 35 |
tpd Typ (ns) | 0.375 |
tR & tF Max (ps) | 205 |
fmaxClock Typ (MHz) | 2000 |
Package Type | TSSOP-20 |
Bbg Ecl 1:5 Clock Distrib Rohs Compliant: Yes |Onsemi MC100EP14DTG. | Newark Electronics |
MC100EP14 Series 2GHz 5.5V 1:5 Differential ECL/PECL/HSTL Clock Driver-TSSOP-20 | Future Electronics |
Clock Driver 2-IN ECL/PECL 20-Pin TSSOP Rail | Avnet America |
MC100EP14DTG, Clock Driver ECL, LEVP ECL, PECL 2-Input, 20-Pin TSSOP | ON Semiconductor MC100EP14DTG | RS Americas |
IC, SM, LOGIC, ECL, CLOCK GEN | element14 |
Where can I find additional details, specifications and documents for a MC100EP14DTG?
Additional datasheets, footprints and schematics for MC100EP14DTG are listed on our Part Details page. You can also find images and similar parts to MC100EP14DTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC100EP14DTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100EP14DTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC100EP14DTG fall under?
The MC100EP14DTG is listed under Timing, Logic & Memory > Clock & Data Distribution > Drivers & Fanout Buffers.
Can I view similar or alternative parts?
You can view similar parts to MC100EP14DTG when available in the Drivers & Fanout Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC100EP14DTG you can contact the distributor directly for product support, shipping queries etc.
Is the MC100EP14DTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC100EP14DTG have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for MC100EP14DTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC100EP14DTG often in real-time on the comparison pages.
What if I can't find stock of MC100EP14DTG?
You can fill out our help required form which you can use to request a quote for MC100EP14DTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.