Status: | Active |
---|---|
Series: | MC100EP116 |
RoHS: | Compliant |
260 ps Typical Propagation Delay |
Maximum Frequency > 3 GHz Typical |
PECL Mode Operating Range: VCC = 3.0 V to 5.5 V with VEE = 0 V |
NECL Mode Operating Range: VCC = 0 V with VEE =-3.0 V to -5.5 V |
Open Input Default State |
Safety Clamp on Inputs |
Q Output will default LOW with inputs open or at VEE |
VBB Output |
Applications |
---|
General Purpose Logic |
Description | MC100EP116 |
---|---|
Compliance | Pb-free Halide free |
Type | Signal Driver |
Channels | 6 |
Input / Output Ratio | 1:1 |
Input Level | ECL |
Output Level | ECL |
VCC Typ (V) | 3.3 5 |
tJitterRMS Typ (ps) | 0.2 |
tskew(o-o) Max (ps) | 20 |
tpd Typ (ns) | 0.26 |
tR & tF Max (ps) | 220 |
fmaxClock Typ (MHz) | 3000 |
Package Type | LQFP-32 |
Differential Line Receiver/Driver | Newark Electronics |
3.3 V / 5 V HEX DIFFERENTIAL LINE RECEIVER/DRIVER | Avnet America |
DIFFERENTIAL LINE RECEIVER / DRIVER | Farnell |
Where can I find additional details, specifications and documents for a MC100EP116FAG?
Additional datasheets, footprints and schematics for MC100EP116FAG are listed on our Part Details page. You can also find images and similar parts to MC100EP116FAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC100EP116FAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100EP116FAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC100EP116FAG fall under?
The MC100EP116FAG is listed under Timing, Logic & Memory > Clock & Data Distribution > Drivers & Fanout Buffers.
Can I view similar or alternative parts?
You can view similar parts to MC100EP116FAG when available in the Drivers & Fanout Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC100EP116FAG you can contact the distributor directly for product support, shipping queries etc.
Is the MC100EP116FAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC100EP116FAG have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell, EBV Elektronik and Avnet Silica have stock available or on a lead time for MC100EP116FAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC100EP116FAG often in real-time on the comparison pages.
What if I can't find stock of MC100EP116FAG?
You can fill out our help required form which you can use to request a quote for MC100EP116FAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.