Status: | Active |
---|---|
Series: | MC100EP05 |
RoHS: | Compliant |
Prices starting from US$6.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.63
|
No stock
|
Buy Now | |
Newark Electronics
from US$7.22
|
-
|
Buy Now | |
Future Electronics
from US$7.27
|
-
|
Buy Now | |
Avnet America
from US$6.35
|
-
|
Buy Now | |
RS Americas
from US$10.85
|
-
|
Buy Now | |
element14
from US$8.89
|
-
|
Buy Now | |
Farnell
from US$8.33
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
220ps Typical Propagation Delay |
Maximum Frequency > 3 Ghz Typical |
PECL Mode Operating Range:VCC= 3.0 V to 5.5 V with VEE= 0 V |
NECL Mode Operating Range: VCC= 0 V with VEE= -3.0 V to -5.5 V |
Open Input Default State |
Safety Clamp on Inputs |
Q Output Will Default LOW with Inputs Open or at VEE |
Pb-Free Packages are Available |
Description | MC100EP05 |
---|---|
Compliance | Pb-free Halide free |
Type | AND/NAND |
Channels | 1 |
Input Level | CML ECL |
Output Level | ECL |
VCC Typ (V) | 3.3 5 |
fToggle Max (MHz) | 3000 |
tpd Typ (ns) | 0.22 |
tJitter Typ (ps) | 0.2 |
tR & tF Max (ps) | 170 |
Package Type | TSSOP-8 |
MC100EP05DTG, BBG ECL AND/NAND 2INPUT | RS |
Single And/Nand Gate, 2I/P, Tssop-8 | Newark Electronics |
MC100EP05 Series 3 GHz 5.5 V ECL 2-Input Differential AND/NAND - TSSOP-8 | Future Electronics |
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Rail | Avnet America |
Logic, ECL, 3.3 V / 5 v, 2-Input Differential AND/NAND Gate, TSSOP-8 | ON Semiconductor MC100EP05DTG | RS Americas |
AND/NAND GATE, SINGLE, 2 I/P, TSSOP-8 | element14 |
Where can I find additional details, specifications and documents for a MC100EP05DTG?
Additional datasheets, footprints and schematics for MC100EP05DTG are listed on our Part Details page. You can also find images and similar parts to MC100EP05DTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC100EP05DTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100EP05DTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC100EP05DTG fall under?
The MC100EP05DTG is listed under Timing, Logic & Memory > Clock & Data Distribution > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to MC100EP05DTG when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC100EP05DTG you can contact the distributor directly for product support, shipping queries etc.
Is the MC100EP05DTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC100EP05DTG have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MC100EP05DTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC100EP05DTG often in real-time on the comparison pages.
What if I can't find stock of MC100EP05DTG?
You can fill out our help required form which you can use to request a quote for MC100EP05DTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.