Status: | Active |
---|---|
Series: | MC100EL57 |
RoHS: | Compliant |
Prices starting from US$6.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.59
|
9
in stock
|
Buy Now | |
Future Electronics
from US$7.22
|
38
in stock
|
Buy Now | |
Chip One Stop
from US$7.99
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$7.47
|
-
|
Buy Now | |
Avnet America
from US$6.57
|
-
|
Buy Now | |
element14
from US$7.92
|
-
|
Buy Now | |
Farnell
from US$7.66
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Useful as Either 4:1 or 2:1 Multiplexer |
VBB Output for Single-Ended Operation |
PECL Mode Operating Range: VCC = 4.2 V to 5.7 V with VEE = 0 V |
NECL Mode Operating Range: VCC = 0 V with VEE = -4.2 V to -5.7 V |
Internal Input Pulldown Resistors on D(s) and SEL(s). |
Pb-Free Packages are Available |
Description | MC100EL57 |
---|---|
Compliance | Pb-free Halide free |
Input/Output Ratio | 4:1 |
Channels | 1 |
Input Level | ECL |
Output Level | ECL |
VCC Typ (V) | 5 |
fMax Typ (MHz) | 1000 |
tJitter Typ (ps) | 1 |
tskew(OO) Max (ps) | 100 |
tpd Typ (ns) | 0.46 |
Package Type | SOIC-16 |
MC100EL57 Series 5.7 V Surface Mount ECL 4:1 Differential Multiplexer - SOIC-16 | Future Electronics |
ON Semiconductor, MC100EL57DG | RS |
4I/P Single Multiplexer, Soic-16 | Newark Electronics |
Multiplexer 1-Element ECL 4-IN 16-Pin SOIC Rail | Avnet America |
DIFF MULTIPLEXER, 4: 1, SOIC-16 | Farnell |
Where can I find additional details, specifications and documents for a MC100EL57DG?
Additional datasheets, footprints and schematics for MC100EL57DG are listed on our Part Details page. You can also find images and similar parts to MC100EL57DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC100EL57DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100EL57DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC100EL57DG fall under?
The MC100EL57DG is listed under Timing, Logic & Memory > Clock & Data Distribution > Multiplexers & Crosspoint Switches.
Can I view similar or alternative parts?
You can view similar parts to MC100EL57DG when available in the Multiplexers & Crosspoint Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC100EL57DG you can contact the distributor directly for product support, shipping queries etc.
Is the MC100EL57DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC100EL57DG have stock available?
Authorised distributors including Future Electronics, Chip One Stop, RS, Newark Electronics and Avnet America have stock available or on a lead time for MC100EL57DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC100EL57DG often in real-time on the comparison pages.
What if I can't find stock of MC100EL57DG?
You can fill out our help required form which you can use to request a quote for MC100EL57DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.