Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Taps | 128 |
---|---|
Total Delay Time | 2.24ns |
Supply Voltage Min | 4.2V |
Supply Voltage Max | 5.7V |
Digital IC Case | LCC |
No. of Pins | 28Pins |
Operating Temperature Min | 0°C |
RoHS Compliant | Yes |
MC100E195FNG, FLIP-FLOPS | Farnell |
Mc100E195Fng, Flip-Flops |Onsemi MC100E195FNG | Newark Electronics |
Where can I find additional details, specifications and documents for a MC100E195FNG?
Additional datasheets, footprints and schematics for MC100E195FNG are listed on our Part Details page. You can also find images and similar parts to MC100E195FNG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC100E195FNG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC100E195FNG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC100E195FNG fall under?
The MC100E195FNG is listed under Semiconductors - ICs > Clock,Timing & Frequency Management > Delay Lines.
Can I view similar or alternative parts?
You can view similar parts to MC100E195FNG when available in the Delay Lines range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC100E195FNG you can contact the distributor directly for product support, shipping queries etc.
Is the MC100E195FNG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MC100E195FNG have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MC100E195FNG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC100E195FNG often in real-time on the comparison pages.
What if I can't find stock of MC100E195FNG?
You can fill out our help required form which you can use to request a quote for MC100E195FNG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.