Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Screened |
---|---|
No. of Cores | 10Core |
Wire Gauge | 24AWG |
Conductor Area CSA | 0.2mm² |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Grey |
No. of Max Strands x Strand Size | 7 x 0.2mm |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | 6.4mm |
Voltage Rating | 300V |
Product Range | - |
Cable UL Style Number | UL2464 |
Conductor Make-up | 7 / 32AWG |
Core - Core Capacitance | 98pF/m |
Drain Wire Type | 24 AWG |
Negative Conductor Material | Tinned Copper |
Operating Temperature Max | 80°C |
Outer Diameter | 6.4mm |
Screen Type Primary | Aluminium polyester foil |
Secondary Insulation Colour | Grey |
Secondary Insulation Material | PVC |
Standard | UL2464/CSA SR PVC |
Voltage Rating VAC | 300V |
Wire Size | 24AWG |
CABLE 24AWG, SCRN 10CORE, PER M | element14 |
CABLE 24AWG, SCRN 10CORE, PER M | Farnell |
Where can I find additional details, specifications and documents for a MC092616A?
Additional datasheets, footprints and schematics for MC092616A are listed on our Part Details page. You can also find images and similar parts to MC092616A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC092616A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC092616A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC092616A fall under?
The MC092616A is listed under Pro Power Parts.
Can I view similar or alternative parts?
You can view similar parts to MC092616A when available in the Pro Power Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC092616A you can contact the distributor directly for product support, shipping queries etc.
Is the MC092616A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC092616A have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MC092616A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC092616A often in real-time on the comparison pages.
What if I can't find stock of MC092616A?
You can fill out our help required form which you can use to request a quote for MC092616A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.