Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.09
Distributor | Stock | ||
---|---|---|---|
element14
from US$2.09
|
-
|
Buy Now |
For Use With | - |
---|---|
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 2.29mm |
External Length / Height | 36.4mm |
External Width | 36.4mm |
Height | 40mm |
Material | Foam Plastic |
REPLACEMENT FILTERS, 40MM, 45PPI, PK5 | element14 |
Where can I find additional details, specifications and documents for a MC09150-M/45?
Additional datasheets, footprints and schematics for MC09150-M/45 are listed on our Part Details page. You can also find images and similar parts to MC09150-M/45 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC09150-M/45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC09150-M/45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC09150-M/45 fall under?
The MC09150-M/45 is listed under Tools & Maintenance > Safety & Workwear > PPE.
Can I view similar or alternative parts?
You can view similar parts to MC09150-M/45 when available in the PPE range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC09150-M/45 you can contact the distributor directly for product support, shipping queries etc.
Is the MC09150-M/45 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC09150-M/45 have stock available?
Authorised distributors including element14 have stock available or on a lead time for MC09150-M/45.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC09150-M/45 often in real-time on the comparison pages.
What if I can't find stock of MC09150-M/45?
You can fill out our help required form which you can use to request a quote for MC09150-M/45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.