Status: | Unknown |
---|---|
Series: | Type MC Series |
RoHS: | Compliant |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.76
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.44
|
9,404
in stock
|
Buy Now | |
RS Americas
from US$0.79
|
95
in stock
|
Buy Now | |
Rapid Electronics
from US$3.36
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$2.68
|
5
in stock
|
Buy Now | |
element14
from US$1.53
|
-
|
Buy Now | |
Richardson RFPD
from US$0.89
|
-
|
Buy Now |
Capacitance | 10pF |
---|---|
Voltage Rating | 100V |
Product Range | Type MC Series |
Capacitance Tolerance | ± 0.5pF |
Operating Temperature Max | 125°C |
Capacitor Case Style | 0805 [2012 Metric] |
RoHS Compliant | Yes |
Rf/Microwave Capacitor 10Pf, 100V, 0805 0.5Pf | Newark Electronics |
Capacitor, Mica, Cap 10 pF, Tol 0.5 pF, 100 VDC, SMT, 0805 | Cornell-Dubilier MC08CA100D-F | RS Americas |
Mica Capacitors 10pF 100V 0.5pF | Rapid Electronics |
HI-Q MICA CAPACITORS | Richardson RFPD |
Where can I find additional details, specifications and documents for a MC08CA100D-F?
Additional datasheets, footprints and schematics for MC08CA100D-F are listed on our Part Details page. You can also find images and similar parts to MC08CA100D-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC08CA100D-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC08CA100D-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC08CA100D-F fall under?
The MC08CA100D-F is listed under Passive Components > Capacitors > RF Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MC08CA100D-F when available in the RF Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC08CA100D-F you can contact the distributor directly for product support, shipping queries etc.
Is the MC08CA100D-F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MC08CA100D-F have stock available?
Authorised distributors including Newark Electronics, RS Americas, Rapid Electronics, Chip One Stop and element14 have stock available or on a lead time for MC08CA100D-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC08CA100D-F often in real-time on the comparison pages.
What if I can't find stock of MC08CA100D-F?
You can fill out our help required form which you can use to request a quote for MC08CA100D-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.