Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 240V |
---|---|
Lamp Base Type | Wire Leaded |
Mounting Hole Dia | - |
Power Rating | - |
Current Rating | 4.5mA |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Bulb Size | T-2 (6mm) |
Current Max | 4.5mA |
External Length / Height | 16mm |
Height | 16mm |
LED / Lamp Size | T2 |
Lead Length | 30mm |
Series Resistance @ 110V | 12K 1/4W |
Series Resistance @ 240V | 39K 1/4W |
Strike Voltage AC | 95V |
Strike Voltage DC | 135V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 240V |
---|---|
Lamp Base Type | Wire Leaded |
Current Rating | 4.5mA |
Bulb Size | T-2 |
Length | 16mm |
Series Resistance 110V | 12K 1/4W |
RoHS Compliant | Yes |
NEON LAMP, WIRE ENDED, T2 | element14 |
Lamp, Neon, T-2, Wire, Lead, 4.5Ma | Newark Electronics |
Where can I find additional details, specifications and documents for a MC08310015?
Additional datasheets, footprints and schematics for MC08310015 are listed on our Part Details page. You can also find images and similar parts to MC08310015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC08310015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC08310015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC08310015 fall under?
The MC08310015 is listed under Electrical & Lighting > Light Bulbs & Tubes > Neon Bulbs.
Can I view similar or alternative parts?
You can view similar parts to MC08310015 when available in the Neon Bulbs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC08310015 you can contact the distributor directly for product support, shipping queries etc.
Is the MC08310015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC08310015 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for MC08310015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC08310015 often in real-time on the comparison pages.
What if I can't find stock of MC08310015?
You can fill out our help required form which you can use to request a quote for MC08310015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.