MC0805N820J500A5.08MM Capacitors by Multicomp

CERAMIC CAPACITOR 82PF 50V C0G/NP0 5% RADIAL

Status: Unknown
Series: MC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0374

Distributor Stock
Logo for Farnell
Farnell
from US$0.0400
3,876
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.12
3,876
in stock
Buy Now
Logo for element14
element14
from US$0.0374
3,876
in stock
Buy Now

Specifications

Capacitance 82pF
Voltage Rating 50V
Product Range MC Series
Capacitance Tolerance ± 5%
Capacitor Terminals Radial Leaded
Dielectric Characteristic C0G / NP0
Lead Spacing 5.08mm

Alternative Descriptions

Ceramic Capacitor 82Pf 50V, C0G/Np0, 5%, Radial | Newark Electronics
CERAMIC CAPACITOR 82PF 50V, C0G/NP0, 5%, RADIAL | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC0805N820J500A5.08MM?

Additional datasheets, footprints and schematics for MC0805N820J500A5.08MM are listed on our Part Details page. You can also find images and similar parts to MC0805N820J500A5.08MM on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC0805N820J500A5.08MM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC0805N820J500A5.08MM price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC0805N820J500A5.08MM fall under?

The MC0805N820J500A5.08MM is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MC0805N820J500A5.08MM when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC0805N820J500A5.08MM you can contact the distributor directly for product support, shipping queries etc.

Is the MC0805N820J500A5.08MM RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC0805N820J500A5.08MM have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC0805N820J500A5.08MM.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC0805N820J500A5.08MM often in real-time on the comparison pages.

What if I can't find stock of MC0805N820J500A5.08MM?

You can fill out our help required form which you can use to request a quote for MC0805N820J500A5.08MM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay