Status: | Unknown |
---|---|
Series: | MC Series |
RoHS: | Unknown |
Capacitance | 470pF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | MC Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
Reel Quantity | 4000 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Smd Multilayer Ceramic Capacitor, Mc Series, 470 Pf, 10%, X7R, 100 V, 0805 [2012 Metric] Rohs Compliant: Yes |Multicomp Pro MC0805B471K101CT | Newark Electronics |
CAP, 470PF, 100V, 10%, X7R, 0805 | element14 |
Where can I find additional details, specifications and documents for a MC0805B471K101CT?
Additional datasheets, footprints and schematics for MC0805B471K101CT are listed on our Part Details page. You can also find images and similar parts to MC0805B471K101CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC0805B471K101CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC0805B471K101CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC0805B471K101CT fall under?
The MC0805B471K101CT is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MC0805B471K101CT when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC0805B471K101CT you can contact the distributor directly for product support, shipping queries etc.
Is the MC0805B471K101CT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC0805B471K101CT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC0805B471K101CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC0805B471K101CT often in real-time on the comparison pages.
What if I can't find stock of MC0805B471K101CT?
You can fill out our help required form which you can use to request a quote for MC0805B471K101CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.