Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fan Frame Size | - |
---|---|
For Use With | Axial Fans |
Fixing Centres | 82.5mm |
Filter Material | Stainless Steel |
Guard Material | Stainless Steel |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Colour | Stainless Steel |
Depth | 3.5mm |
External Depth | 3.5mm |
External Height | 83.82mm |
External Width | 83.82mm |
Fan Filter Type | Mesh |
Fan Size | 80mm |
EMC SCREEN, 80MM, S/S | element14 |
Where can I find additional details, specifications and documents for a MC06325-SS?
Additional datasheets, footprints and schematics for MC06325-SS are listed on our Part Details page. You can also find images and similar parts to MC06325-SS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC06325-SS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC06325-SS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC06325-SS fall under?
The MC06325-SS is listed under Cooling & Thermal Management > Fans & Blowers > Fan Filter Assemblies.
Can I view similar or alternative parts?
You can view similar parts to MC06325-SS when available in the Fan Filter Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC06325-SS you can contact the distributor directly for product support, shipping queries etc.
Is the MC06325-SS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC06325-SS have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MC06325-SS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC06325-SS often in real-time on the comparison pages.
What if I can't find stock of MC06325-SS?
You can fill out our help required form which you can use to request a quote for MC06325-SS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.