MC0603B103M160CT Capacitors by Multicomp

CERAMIC CAPACITOR 0.01UF 16V X7R 20% 0603

Status: Unknown
Series: MC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0073

Distributor Stock
Logo for Farnell
Farnell
from US$0.0081
1,559
in stock
Buy Now
Logo for element14
element14
from US$0.0073
1,559
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
1,559
in stock
Buy Now

Specifications

Capacitance 10000pF
Voltage Rating 16V
Ceramic Capacitor Case 0603 ^1608 Metric]
Capacitance Tolerance ± 20%
Dielectric Characteristic X7R
Product Range MC Series
MSL -


MC0603B103M160CT Capacitors by Multicomp Pro

CERAMIC CAPACITOR 0.01UF, 16V, X7R, 20%, 0603

Status: Unknown
Series: MC Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Capacitance 10000pF
Voltage Rating 16V
Ceramic Capacitor Case 0603 [1608 Metric]
Capacitance Tolerance ± 20%
Dielectric Characteristic X7R
Product Range MC Series
RoHS Compliant Yes

Alternative Descriptions

Ceramic Capacitor 0.01Uf, 16V, X7R, 20%, 0603 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC0603B103M160CT?

Additional datasheets, footprints and schematics for MC0603B103M160CT are listed on our Part Details page. You can also find images and similar parts to MC0603B103M160CT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC0603B103M160CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC0603B103M160CT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC0603B103M160CT fall under?

The MC0603B103M160CT is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MC0603B103M160CT when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC0603B103M160CT you can contact the distributor directly for product support, shipping queries etc.

Is the MC0603B103M160CT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC0603B103M160CT have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC0603B103M160CT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC0603B103M160CT often in real-time on the comparison pages.

What if I can't find stock of MC0603B103M160CT?

You can fill out our help required form which you can use to request a quote for MC0603B103M160CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay