Status: | Unknown |
---|---|
Series: | MICRO COMBICON Series |
RoHS: | Unknown |
No distributors results available
Gender | Header |
---|---|
Pitch Spacing | 2.5mm |
No. of Positions | 4Ways |
Rated Current | 4A |
Rated Voltage | 160V |
Block Orientation | Through Hole Right Angle |
Product Range | MICRO COMBICON Series |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a MC 0 5/ 4-G-2 5 THT?
Additional datasheets, footprints and schematics for MC 0 5/ 4-G-2 5 THT are listed on our Part Details page. You can also find images and similar parts to MC 0 5/ 4-G-2 5 THT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC 0 5/ 4-G-2 5 THT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC 0 5/ 4-G-2 5 THT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC 0 5/ 4-G-2 5 THT fall under?
The MC 0 5/ 4-G-2 5 THT is listed under Phoenix Contact Parts.
Can I view similar or alternative parts?
You can view similar parts to MC 0 5/ 4-G-2 5 THT when available in the Phoenix Contact Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC 0 5/ 4-G-2 5 THT you can contact the distributor directly for product support, shipping queries etc.
Is the MC 0 5/ 4-G-2 5 THT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC 0 5/ 4-G-2 5 THT have stock available?
There is no stock from authorised distributors for MC 0 5/ 4-G-2 5 THT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC 0 5/ 4-G-2 5 THT often in real-time on the comparison pages.
What if I can't find stock of MC 0 5/ 4-G-2 5 THT?
You can fill out our help required form which you can use to request a quote for MC 0 5/ 4-G-2 5 THT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.