Status: | Unknown |
---|---|
Series: | MICRO COMBICON Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Amar Radio Corporation
-
|
30
in stock
|
Buy Now |
Gender | Header |
---|---|
Pitch Spacing | 2.5mm |
No. of Positions | 10Ways |
Rated Current | 4A |
Rated Voltage | 160V |
Block Orientation | Through Hole Right Angle |
Product Range | MICRO COMBICON Series |
SVHC | No SVHC (15-Jan-2019) |
PCB Connector | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a MC 0 5/10-G-2 5?
Additional datasheets, footprints and schematics for MC 0 5/10-G-2 5 are listed on our Part Details page. You can also find images and similar parts to MC 0 5/10-G-2 5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC 0 5/10-G-2 5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC 0 5/10-G-2 5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC 0 5/10-G-2 5 fall under?
The MC 0 5/10-G-2 5 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to MC 0 5/10-G-2 5 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC 0 5/10-G-2 5 you can contact the distributor directly for product support, shipping queries etc.
Is the MC 0 5/10-G-2 5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC 0 5/10-G-2 5 have stock available?
Authorised distributors including Amar Radio Corporation have stock available or on a lead time for MC 0 5/10-G-2 5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC 0 5/10-G-2 5 often in real-time on the comparison pages.
What if I can't find stock of MC 0 5/10-G-2 5?
You can fill out our help required form which you can use to request a quote for MC 0 5/10-G-2 5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.