Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | 2 Contact, 2Contacts |
Gender | Jack |
Connector Mounting | Panel Mount |
Contact Plating | Nickel Plated Contacts |
Connector Body Material | ABS (Acrylonitrile Butadiene Styrene) Body |
Connector Colour | Black Red |
Contact Termination | Feed Through |
CONNECTOR, LOUDSPEAKER, DUAL, PK2 | element14 |
Connector, Terminal, Loudspeaker, Dual | Newark Electronics |
Where can I find additional details, specifications and documents for a MC02194?
Additional datasheets, footprints and schematics for MC02194 are listed on our Part Details page. You can also find images and similar parts to MC02194 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC02194 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC02194 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC02194 fall under?
The MC02194 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to MC02194 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC02194 you can contact the distributor directly for product support, shipping queries etc.
Is the MC02194 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC02194 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC02194.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC02194 often in real-time on the comparison pages.
What if I can't find stock of MC02194?
You can fill out our help required form which you can use to request a quote for MC02194 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.