Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$32.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$32.74
|
No stock
|
Buy Now |
Coaxial Cable Type | RG402 |
---|---|
Wire Gauge | - |
Conductor Area CSA | - |
Impedance | 50ohm |
Reel Length (Imperial) | 10ft |
Reel Length (Metric) | 3.05m |
Jacket Colour | Brown |
Jacket Material | PTFE |
Conductor Material | Copper Coated Steel |
No. of Max Strands x Strand Size | Solid |
External Diameter | 3.58mm |
Product Range | - |
Capacitance per Metre | 96pF |
Coaxial Type | RG402 |
Conductor Make-up | 1 / 0.9mm |
Conductor Plating | Silver |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Outer Diameter | 3.58mm |
Voltage Rating V DC | 1.5kV |
CABLE, COAX, RG402, 3M | Farnell |
Where can I find additional details, specifications and documents for a MC014447G?
Additional datasheets, footprints and schematics for MC014447G are listed on our Part Details page. You can also find images and similar parts to MC014447G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC014447G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC014447G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC014447G fall under?
The MC014447G is listed under Cable Wire & Cable Assemblies > Coaxial Cable.
Can I view similar or alternative parts?
You can view similar parts to MC014447G when available in the Coaxial Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC014447G you can contact the distributor directly for product support, shipping queries etc.
Is the MC014447G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC014447G have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MC014447G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC014447G often in real-time on the comparison pages.
What if I can't find stock of MC014447G?
You can fill out our help required form which you can use to request a quote for MC014447G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.