Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coaxial Cable Type | RG402 |
---|---|
Wire Gauge | - |
Conductor Area CSA | - |
Impedance | 50ohm |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Brown |
Jacket Material | PTFE |
Conductor Material | SPCCS (Silver Plated Copper Coated Steel) |
No. of Max Strands x Strand Size | Solid |
External Diameter | 3.58mm |
Product Range | - |
Capacitance per Metre | 96pF |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Voltage Rating V DC | 1.9kV |
Coaxial Cable, Per M, Rg402, Brown | Newark Electronics |
CABLE, COAX, PER M, BROWN, RG402 | Farnell |
Where can I find additional details, specifications and documents for a MC014446R?
Additional datasheets, footprints and schematics for MC014446R are listed on our Part Details page. You can also find images and similar parts to MC014446R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC014446R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC014446R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC014446R fall under?
The MC014446R is listed under Cable Wire & Cable Assemblies > Coaxial Cable.
Can I view similar or alternative parts?
You can view similar parts to MC014446R when available in the Coaxial Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC014446R you can contact the distributor directly for product support, shipping queries etc.
Is the MC014446R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC014446R have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for MC014446R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC014446R often in real-time on the comparison pages.
What if I can't find stock of MC014446R?
You can fill out our help required form which you can use to request a quote for MC014446R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.