Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Diameter | 1.75mm |
---|---|
Filament Colour | Light Blue |
Filament Material | ABS (Acrylonitrile Butadiene Styrene) |
Melting Temperature | 260°C |
Spool Width | 63mm |
Spool Hub Diameter | 200mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a MC011439?
Additional datasheets, footprints and schematics for MC011439 are listed on our Part Details page. You can also find images and similar parts to MC011439 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC011439 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC011439 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC011439 fall under?
The MC011439 is listed under Tools & Production Supplies > 3D Printers & Accessories > 3D Printer Filaments.
Can I view similar or alternative parts?
You can view similar parts to MC011439 when available in the 3D Printer Filaments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC011439 you can contact the distributor directly for product support, shipping queries etc.
Is the MC011439 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MC011439 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for MC011439.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC011439 often in real-time on the comparison pages.
What if I can't find stock of MC011439?
You can fill out our help required form which you can use to request a quote for MC011439 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.