Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Breadboard Type | Solderless Breadboard |
---|---|
Total Number of Tie Points | 2420Tie Points |
No. of Distribution Strips / Buses | 5Bus Strips |
No. of Terminal Strips | 3 Terminal Strips |
Board Dimensions (L x W) - Imperial | - |
Board Dimensions (L x W) - Metric | - |
SVHC | No SVHC (15-Jan-2018) |
Board Connector / Footprint | Phosphor Bronze Nickel Plated Spring Clips |
Board Material | ABS (Acrylonitrile Butadiene Styrene) |
Board Thickness | 10mm |
Board Type | Breadboard |
External Depth | 10mm |
External Length / Height | 235mm |
External Width | 185mm |
Hole Diameter | 0.8mm |
Hole Pitch | 2.54mm |
Lead Diameter Max | 0.8mm |
Lead Diameter Min | 0.3mm |
Material | ABS |
No. of Holes | 1920 |
PCB Hole Diameter | 0.8mm |
Pitch Spacing | 2.54mm |
Row Pitch | 2.54mm |
Type | Mounted Breadboard |
Breadboard, Solderless, Abs, 2420Pin | Newark Electronics |
MOUNTED BREADBOARD, 2420 PIN | element14 |
Where can I find additional details, specifications and documents for a MC01004?
Additional datasheets, footprints and schematics for MC01004 are listed on our Part Details page. You can also find images and similar parts to MC01004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC01004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC01004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC01004 fall under?
The MC01004 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > Prototyping Boards & Breadboards.
Can I view similar or alternative parts?
You can view similar parts to MC01004 when available in the Prototyping Boards & Breadboards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC01004 you can contact the distributor directly for product support, shipping queries etc.
Is the MC01004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC01004 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC01004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC01004 often in real-time on the comparison pages.
What if I can't find stock of MC01004?
You can fill out our help required form which you can use to request a quote for MC01004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.