Status: | Unknown |
---|---|
Series: | MC 1% Series |
RoHS: | Unknown |
Resistor Case Style | 0603 [1608 Metric] |
---|---|
Resistance | 154kohm |
Product Range | MC 1% Series |
Voltage Rating | 50V |
Resistor Element Material | Thick Film |
Power Rating | 63mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Reel Quantity | 5000 |
Resistor Mounting | Surface Mount Device |
RES, 154K, 1%, 0.063W, 0603, THICK FILM | Farnell |
Where can I find additional details, specifications and documents for a MC0063W06031154K?
Additional datasheets, footprints and schematics for MC0063W06031154K are listed on our Part Details page. You can also find images and similar parts to MC0063W06031154K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC0063W06031154K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC0063W06031154K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC0063W06031154K fall under?
The MC0063W06031154K is listed under Passive Components > Resistors - Fixed Value > Current Sense SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to MC0063W06031154K when available in the Current Sense SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC0063W06031154K you can contact the distributor directly for product support, shipping queries etc.
Is the MC0063W06031154K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC0063W06031154K have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MC0063W06031154K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC0063W06031154K often in real-time on the comparison pages.
What if I can't find stock of MC0063W06031154K?
You can fill out our help required form which you can use to request a quote for MC0063W06031154K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.