MC002687 Fans & Blowers by Multicomp

AXIAL FAN 40MM 12VDC 9.9CFM 31.4DBA

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.86

Distributor Stock
Logo for Farnell
Farnell
from US$6.97
27
in stock
Buy Now
Logo for element14
element14
from US$5.86
637
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.55
610
in stock
Buy Now

Specifications

Supply Voltage 12V
Current Type DC
Fan Frame Size 40mm
External Depth 10mm
Noise Rating 31.4dBA
Flow Rate - Imperial 9.9cu.ft/min
Flow Rate - Metric 0.28m³/min
Bearing Type Vapo

Alternative Descriptions

AXIAL FAN, 40MM, 12VDC, 9.9CFM, 31.4DBA | element14
Axial Fan, 40Mm, 12Vdc, 9.9Cfm, 31.4Dba | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC002687?

Additional datasheets, footprints and schematics for MC002687 are listed on our Part Details page. You can also find images and similar parts to MC002687 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC002687 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC002687 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC002687 fall under?

The MC002687 is listed under Cooling & Thermal Management > Fans & Blowers > Fans - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to MC002687 when available in the Fans - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC002687 you can contact the distributor directly for product support, shipping queries etc.

Is the MC002687 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC002687 have stock available?

Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for MC002687.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC002687 often in real-time on the comparison pages.

What if I can't find stock of MC002687?

You can fill out our help required form which you can use to request a quote for MC002687 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay