Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Socket Mounting | DIN Rail |
---|---|
Socket Terminals | Screw |
No. of Pins | 4Pins |
Current Rating | 6A |
Voltage Rating | 250VAC |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Socket Mounting | DIN Rail |
---|---|
Socket Terminals | Screw |
No. of Pins | 4Pins |
Current Rating | 6A |
Voltage Rating | 250VAC |
RoHS Compliant | Yes |
Relay Socket, 6A, 4Pin, Din Rail | Newark Electronics |
Where can I find additional details, specifications and documents for a MC002272?
Additional datasheets, footprints and schematics for MC002272 are listed on our Part Details page. You can also find images and similar parts to MC002272 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC002272 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC002272 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC002272 fall under?
The MC002272 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to MC002272 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC002272 you can contact the distributor directly for product support, shipping queries etc.
Is the MC002272 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC002272 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for MC002272.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC002272 often in real-time on the comparison pages.
What if I can't find stock of MC002272?
You can fill out our help required form which you can use to request a quote for MC002272 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.