Status: | Unknown |
---|---|
Series: | Raspberry Pi and HAT Cases |
RoHS: | Unknown |
For Use With | Raspberry Pi B+ Raspberry Pi 2 Raspberry Pi 3 and HAT PCBs |
---|---|
External Height | 26.6mm |
External Width | 63.9mm |
External Depth | 93.5mm |
Enclosure Material | ABS Polycarbonate |
Body Colour | Transparent |
Product Range | Raspberry Pi and HAT Cases |
SVHC | No SVHC (07-Jul-2017) |
RASPBERRY PI STYLE ENCLOSURE, ABS, CLEAR | element14 |
Enclosure, Dev Board, 93.5Mm X 63.9Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a MC001920?
Additional datasheets, footprints and schematics for MC001920 are listed on our Part Details page. You can also find images and similar parts to MC001920 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC001920 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC001920 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC001920 fall under?
The MC001920 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > SBC Cases.
Can I view similar or alternative parts?
You can view similar parts to MC001920 when available in the SBC Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC001920 you can contact the distributor directly for product support, shipping queries etc.
Is the MC001920 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC001920 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC001920.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC001920 often in real-time on the comparison pages.
What if I can't find stock of MC001920?
You can fill out our help required form which you can use to request a quote for MC001920 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.