Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SMA Coaxial |
---|---|
Connector Body Style | Right Angle Plug |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | 12.4GHz |
Connector Mounting | Panel Mount |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | SMA Coaxial |
---|---|
Connector Body Style | Right Angle Plug |
Coaxial Termination | Solder |
Impedance | 50ohm |
Contact Material | Brass |
Contact Plating | Gold Plated |
RoHS Compliant | Yes |
Rf Coaxial, Sma R/A Jack, 50 Ohm, Panel | Newark Electronics |
Where can I find additional details, specifications and documents for a MC001916?
Additional datasheets, footprints and schematics for MC001916 are listed on our Part Details page. You can also find images and similar parts to MC001916 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC001916 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC001916 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC001916 fall under?
The MC001916 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MC001916 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC001916 you can contact the distributor directly for product support, shipping queries etc.
Is the MC001916 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC001916 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC001916.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC001916 often in real-time on the comparison pages.
What if I can't find stock of MC001916?
You can fill out our help required form which you can use to request a quote for MC001916 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.