Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Breadboard Type | Breadboard Terminal Strip |
---|---|
Total Number of Tie Points | 550Tie Points |
No. of Distribution Strips / Buses | - |
No. of Terminal Strips | 1 Terminal Strip |
Board Dimensions (L x W) - Imperial | 5.7" x 1.77" |
Board Dimensions (L x W) - Metric | 145mm x 45mm |
SVHC | No SVHC (27-Jun-2018) |
Board Thickness | 8.3mm |
Board Type | Breadboard |
External Height | 45mm |
External Width | 145mm |
Breadboard, 550 Tie Points, 45Mm X 145Mm | Newark Electronics |
BREADBOARD, 550 TIE POINTS, 45MM X 145MM | element14 |
Where can I find additional details, specifications and documents for a MC001809?
Additional datasheets, footprints and schematics for MC001809 are listed on our Part Details page. You can also find images and similar parts to MC001809 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC001809 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC001809 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC001809 fall under?
The MC001809 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > Prototyping Boards & Breadboards.
Can I view similar or alternative parts?
You can view similar parts to MC001809 when available in the Prototyping Boards & Breadboards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC001809 you can contact the distributor directly for product support, shipping queries etc.
Is the MC001809 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC001809 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC001809.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC001809 often in real-time on the comparison pages.
What if I can't find stock of MC001809?
You can fill out our help required form which you can use to request a quote for MC001809 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.