Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.827" |
I.D. Supplied - Metric | 21mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 4ft |
Length - Metric | 1.2m |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
HEAT-SHRINK TUBING, 2 | 1, BLACK, PK OF 5 4FT/1.2M PCS |
---|---|
Shrink Ratio | 2 |
I.D. Supplied - Imperial | 0.827" |
I.D. Supplied - Metric | 21mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 4ft |
Length - Metric | 1.2m |
RoHS Compliant | Yes |
18AC0991 | element14 |
HEAT-SHRINK TUBING, 2: 1, BLACK, PK OF 5 4FT/1.2M PCS | Farnell |
Heat-Shrink Tubing, 2:1, Black, Pk Of 5 4Ft/1.2M Pcs | Newark Electronics |
Where can I find additional details, specifications and documents for a MC001703?
Additional datasheets, footprints and schematics for MC001703 are listed on our Part Details page. You can also find images and similar parts to MC001703 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC001703 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC001703 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC001703 fall under?
The MC001703 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to MC001703 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC001703 you can contact the distributor directly for product support, shipping queries etc.
Is the MC001703 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC001703 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC001703.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC001703 often in real-time on the comparison pages.
What if I can't find stock of MC001703?
You can fill out our help required form which you can use to request a quote for MC001703 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.