Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Wrist Band Type | Adjustable |
---|---|
Lead Length | 6ft |
Wristband Colour | Blue |
Ground Terminals | Stud |
RoHS Compliant | Yes |
Adj Elastic Wrist Strap, 6Ft, Blue | Newark Electronics |
Where can I find additional details, specifications and documents for a MC001658?
Additional datasheets, footprints and schematics for MC001658 are listed on our Part Details page. You can also find images and similar parts to MC001658 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC001658 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC001658 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC001658 fall under?
The MC001658 is listed under Static Control, Site Safety & Clean Room Products > ESD Protection Products > Anti Static Wrist Straps.
Can I view similar or alternative parts?
You can view similar parts to MC001658 when available in the Anti Static Wrist Straps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC001658 you can contact the distributor directly for product support, shipping queries etc.
Is the MC001658 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MC001658 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MC001658.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC001658 often in real-time on the comparison pages.
What if I can't find stock of MC001658?
You can fill out our help required form which you can use to request a quote for MC001658 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.