Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.41
|
58
in stock
|
Buy Now |
Enclosure Type | PCB Box |
---|---|
Enclosure Material | ABS |
External Height - Metric | 85mm |
External Width - Metric | 85mm |
External Depth - Metric | 125mm |
IP Rating | IP65 |
Body Colour | Grey Transparent |
NEMA Rating | - |
External Height - Imperial | 3.35" |
External Width - Imperial | 3.35" |
External Depth - Imperial | 4.92" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | PCB Box |
---|---|
Enclosure Material | ABS |
External Height - Metric | 85mm |
External Width - Metric | 85mm |
External Depth - Metric | 125mm |
IP Rating | IP65 |
Body Colour | Grey, Transparent |
RoHS Compliant | Yes |
ENCLOSURE, GENERAL PURPOSE, ABS, GRY/CLR | Farnell |
Where can I find additional details, specifications and documents for a MC001283?
Additional datasheets, footprints and schematics for MC001283 are listed on our Part Details page. You can also find images and similar parts to MC001283 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC001283 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC001283 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC001283 fall under?
The MC001283 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to MC001283 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC001283 you can contact the distributor directly for product support, shipping queries etc.
Is the MC001283 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC001283 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MC001283.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC001283 often in real-time on the comparison pages.
What if I can't find stock of MC001283?
You can fill out our help required form which you can use to request a quote for MC001283 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.