MC001261 Enclosures, Racks & Accessories by Multicomp

SEAL 146.3MM X 60.3MM EPDM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now

Specifications

Gasket / Seal Type Spare Seal
Gasket / Seal Material EDPM Rubber
Gasket / Seal Length 146.3mm
Product Range -
SVHC No SVHC (15-Jan-2019)
Accessory Type Seal
For Use With G1XX & G1XXMF Aluminium Box Enclosures


MC001261 Enclosure, Rack & Cabinet Accessories by Multicomp Pro

SEAL, 146.3MM X 60.3MM, EPDM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Gasket / Seal Type Spare Seal
Gasket / Seal Material EDPM Rubber
Gasket / Seal Length 146.3mm
Accessory Type Seal
For Use With G1XX & G1XXMF Aluminum Box Enclosures
RoHS Compliant Yes

Alternative Descriptions

Seal, 146.3Mm X 60.3Mm, Epdm | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC001261?

Additional datasheets, footprints and schematics for MC001261 are listed on our Part Details page. You can also find images and similar parts to MC001261 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC001261 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC001261 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC001261 fall under?

The MC001261 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.

Can I view similar or alternative parts?

You can view similar parts to MC001261 when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC001261 you can contact the distributor directly for product support, shipping queries etc.

Is the MC001261 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC001261 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for MC001261.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC001261 often in real-time on the comparison pages.

What if I can't find stock of MC001261?

You can fill out our help required form which you can use to request a quote for MC001261 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay