Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector A | USB Type A Plug |
---|---|
Connector B | Micro USB Type B Plug |
Cable Length - Metric | 2m |
Cable Length - Imperial | 6.56ft |
USB Standard | USB 2.0 |
Jacket Colour | Black |
Electronic Marking | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Connector Type A | USB 2.0 A Plug |
Connector Type B | USB 2.0 Micro B Plug |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector A | USB Type A Plug |
---|---|
Connector B | Micro USB Type B Plug |
Cable Length - Metric | 2m |
Cable Length - Imperial | 6.56ft |
USB Standard | USB 2.0 |
Jacket Color | Black |
RoHS Compliant | Yes |
Cable, Usb 2.0 A-Micro B Plug, 2M, Blk | Newark Electronics |
Where can I find additional details, specifications and documents for a MC000950?
Additional datasheets, footprints and schematics for MC000950 are listed on our Part Details page. You can also find images and similar parts to MC000950 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC000950 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC000950 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC000950 fall under?
The MC000950 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > USB / Lightning Cables.
Can I view similar or alternative parts?
You can view similar parts to MC000950 when available in the USB / Lightning Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC000950 you can contact the distributor directly for product support, shipping queries etc.
Is the MC000950 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC000950 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MC000950.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC000950 often in real-time on the comparison pages.
What if I can't find stock of MC000950?
You can fill out our help required form which you can use to request a quote for MC000950 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.