Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 1.6A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | - |
Product Range | - |
Breaking Capacity Current AC | 35A |
SVHC | No SVHC (07-Jul-2017) |
Cartridge Fuse Material | Glass |
Fuse, Cartridge, 1.6A, Quick Blow | Newark Electronics |
Where can I find additional details, specifications and documents for a MC000901?
Additional datasheets, footprints and schematics for MC000901 are listed on our Part Details page. You can also find images and similar parts to MC000901 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC000901 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC000901 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC000901 fall under?
The MC000901 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to MC000901 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC000901 you can contact the distributor directly for product support, shipping queries etc.
Is the MC000901 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC000901 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC000901.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC000901 often in real-time on the comparison pages.
What if I can't find stock of MC000901?
You can fill out our help required form which you can use to request a quote for MC000901 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.