Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 1.6A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | - |
Product Range | - |
Breaking Capacity Current AC | 1.5kA |
SVHC | No SVHC (07-Jul-2017) |
Cartridge Fuse Material | Ceramic |
Fuse, Cartridge, 1.6A, Time Delay | Newark Electronics |
Where can I find additional details, specifications and documents for a MC000844?
Additional datasheets, footprints and schematics for MC000844 are listed on our Part Details page. You can also find images and similar parts to MC000844 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC000844 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC000844 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC000844 fall under?
The MC000844 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to MC000844 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC000844 you can contact the distributor directly for product support, shipping queries etc.
Is the MC000844 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC000844 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MC000844.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC000844 often in real-time on the comparison pages.
What if I can't find stock of MC000844?
You can fill out our help required form which you can use to request a quote for MC000844 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.