Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Blow Characteristic | Time Delay |
---|---|
Fuse Current | 8A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 5mm x 20mm |
Fuse Size Imperial | - |
Product Range | - |
Breaking Capacity Current AC | 1.5kA |
SVHC | No SVHC (07-Jul-2017) |
Cartridge Fuse Material | Ceramic |
FUSE, 5X20MM, CERAMIC, TIME DELAY, 8A | Farnell |
Where can I find additional details, specifications and documents for a MC000836?
Additional datasheets, footprints and schematics for MC000836 are listed on our Part Details page. You can also find images and similar parts to MC000836 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC000836 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC000836 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC000836 fall under?
The MC000836 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to MC000836 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC000836 you can contact the distributor directly for product support, shipping queries etc.
Is the MC000836 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC000836 have stock available?
Authorised distributors including Farnell and element14 have stock available or on a lead time for MC000836.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC000836 often in real-time on the comparison pages.
What if I can't find stock of MC000836?
You can fill out our help required form which you can use to request a quote for MC000836 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.